注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3056.35604
10
¥2883.354758
100
¥2720.145993
500
¥2566.175469
1000
¥2420.920249
EB3C-R05DN详情
IDEC EB3C-R05DN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 90
Outer diameter approx.
44.2
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
176.8
Low smoke according to IEC 61034-2
有
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
系列
EB3C
子类别
Relays
产品类别
工业继电器
产品类别
工业继电器
EB3C-R05DN拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。