注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3809.309291
10
¥3593.688011
100
¥3390.271711
500
¥3198.369539
1000
¥3017.329752
EB3C-R16CDN详情
IDEC EB3C-R16CDN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
8.4
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1.5
Min. permitted bending radius, stationary application/permanent installation
33.6
Low smoke according to IEC 61034-2
有
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
系列
EB3C
子类别
Relays
产品类别
工业继电器
产品类别
工业继电器
EB3C-R16CDN拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。