注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3392.451105
10
¥3200.425573
100
¥3019.269405
500
¥2848.367365
1000
¥2687.139026
EB3C-T06AN详情
IDEC EB3C-T06AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 60
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 60
Outer diameter approx.
15.5
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
2.5
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
55.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Material outer sheath
Other
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
系列
EB3C
子类别
Relays
产品类别
工业继电器
产品类别
工业继电器
EB3C-T06AN拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。