注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4319.536787
10
¥4075.034701
100
¥3844.372362
500
¥3626.766377
1000
¥3421.477715
EB3L-S08CSDN详情
IDEC EB3L-S08CSDN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-45 - 120
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 90
Outer diameter approx.
9
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
2.5
Min. permitted bending radius, stationary application/permanent installation
45
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
系列
EB3L
子类别
Relays
产品类别
工业继电器
产品类别
工业继电器
EB3L-S08CSDN拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。