注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥409.719521
10
¥386.527848
100
¥364.648911
500
¥344.00841
1000
¥324.536238
EB3P-LAW1-S详情
IDEC EB3P-LAW1-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP68
Material of contact surface
Gold
Manufacturer Part Number
EB3P-LAW1-S
Lens Shape
Flush
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
EB3L
子类别
开关配件
端子类型
DIN, Screw
产品类别
Panel Mount Indicators / Switch Indicators
镜头颜色
Blue
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
EB3P-LAW1-S拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec







哦! 它是空的。