EB3P-LBAN211-Y详情
IDEC EB3P-LBAN211-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Chrome
With front ring
有
Operation
Momentary
Manufacturer Part Number
EB3P-LBAN211-Y
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
EB3L
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
触点
1NO, 1NC
EB3P-LBAN211-Y拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。