注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥888.303117
10
¥838.021809
100
¥790.586613
500
¥745.836424
1000
¥703.619272
EB3P-LBAON211-A详情
IDEC EB3P-LBAON211-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Operation
Maintained
Manufacturer Part Number
EB3P-LBAON211-A
Manufacturer
IDEC
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
系列
EB3L
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
触点
1NO, 1NC
EB3P-LBAON211-A拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。