EB3P-LBH1W110-R详情
IDEC EB3P-LBH1W110-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 90
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 90
Operation
Momentary
Manufacturer Part Number
EB3P-LBH1W110-R
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
EB3L
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
触点
1NO
EB3P-LBH1W110-R拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。