EB3P-LHW1-PW详情
IDEC EB3P-LHW1-PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Glass-fibre reinforced
无
Thread length
10
Explosion-tested version
无
With locknut
无
Nominal thread size metric/PG
63
Wrench width
66
Bend radius protection/trumpet flare
无
Shock resistant
无
Bezel Style
Plastic Round
Manufacturer Part Number
EB3P-LHW1-PW
Lens Shape
Round
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
EB3L
子类别
开关配件
端子类型
DIN, Screw
产品类别
Panel Mount Indicators / Switch Indicators
镜头颜色
Pure White
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
EB3P-LHW1-PW拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。