EB3P-LHW2-S详情
IDEC EB3P-LHW2-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Bezel Style
Plastic Round
Manufacturer Part Number
EB3P-LHW2-S
Lens Shape
Dome
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
*
子类别
开关配件
端子类型
DIN, Screw
产品类别
Panel Mount Indicators / Switch Indicators
镜头颜色
Blue
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
EB3P-LHW2-S拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。