EB3P-LLW3-R详情
IDEC EB3P-LLW3-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
Bezel Style
Plastic Square
Manufacturer Part Number
EB3P-LLW3-R
Lens Shape
Round
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
*
子类别
开关配件
端子类型
DIN, Screw
产品类别
Panel Mount Indicators / Switch Indicators
镜头颜色
Red
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
EB3P-LLW3-R拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。