注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥667.818994
10
¥630.017921
100
¥594.356528
500
¥560.713706
1000
¥528.975196
EB3P-LUN4-A详情
IDEC EB3P-LUN4-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Bezel Style
Metal Rectangle
Manufacturer Part Number
EB3P-LUN4-A
Lens Shape
Rectangular
Manufacturer
IDEC
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
系列
EB3L
子类别
开关配件
端子类型
DIN, Screw
产品类别
Panel Mount Indicators / Switch Indicators
镜头颜色
Amber
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
EB3P-LUN4-A拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec







哦! 它是空的。