注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥666.217421
10
¥628.506999
100
¥592.931132
500
¥559.368997
1000
¥527.706599
EB3P-LUN4-G详情
IDEC EB3P-LUN4-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Bezel Style
Metal Rectangle
Manufacturer Part Number
EB3P-LUN4-G
Lens Shape
Rectangular
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
EB3L
子类别
开关配件
端子类型
DIN, Screw
产品类别
Panel Mount Indicators / Switch Indicators
镜头颜色
Green
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
EB3P-LUN4-G拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec







哦! 它是空的。