注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥459.132564
10
¥433.143929
100
¥408.626348
500
¥385.496553
1000
¥363.675994
EB3P-LUW1B-R详情
IDEC EB3P-LUW1B-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 105
Degree of protection (IP)
IP69K
Material of contact surface
Gold
Bezel Style
Plastic Square
Manufacturer Part Number
EB3P-LUW1B-R
Lens Shape
Square Flush
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
EB3L
子类别
开关配件
端子类型
DIN, Screw
产品类别
Panel Mount Indicators / Switch Indicators
镜头颜色
Red
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
EB3P-LUW1B-R拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。