IDEC EF1A-111WPB-N1-A2
- 收藏
- 对比
EF1A-111WPB-N1-A2
1178-EF1A-111WPB-N1-A2
LED 照明 - COB,引擎,模块,灯条
--
大陆
立即发货

HazLo Flood Light, DC input; Diffused Glass; Narrow Optical Dispersion; With Conduit on one side; Spring Clamp Terminal; With Adjustable Angle Mounting Bracket; Conduit Size 1/2 NPT; Extended Pushbutton
1最小包装量--
EF1A-111WPB-N1-A2详情
IDEC EF1A-111WPB-N1-A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
9
Degree of protection (IP)
IP54
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
36
Wrench width
47
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
系列
00 EF1A
子类别
LED照明
产品类别
LED照明灯具
产品类别
LED照明灯具
EF1A-111WPB-N1-A2拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。