EF1A-111WTA-M32
EF1A-111WTA-M32

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

IDEC EF1A-111WTA-M32

  • 收藏
  • 对比

型号

EF1A-111WTA-M32

品牌

IDEC

utmel 编号

1178-EF1A-111WTA-M32

商品类别

LED 照明 - COB,引擎,模块,灯条

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

HazLo Flood Light, DC input; Diffused Glass; Narrow Optical Dispersion; With Conduit on both sides; Spring Clamp Terminal; With Fixed Angle Mounting Bracket; Conduit Size M32

起订量

1最小包装量--

添加到询价列表
EF1A-111WTA-M32
EF1A-111WTA-M32 IDEC HazLo Flood Light, DC input; Diffused Glass; Narrow Optical Dispersion; With Conduit on both sides; Spring Clamp Terminal; With Fixed Angle Mounting Bracket; Conduit Size M32

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

EF1A-111WTA-M32详情

IDEC EF1A-111WTA-M32重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Stranding element

  • Flame retardant

  • Permitted cable outer temperature after assembling without vibration

    -50 - 80

  • Conductor surface

    Bare

  • Colour outer sheath

    Black

  • Permitted cable outer temperature during assembling/handling

    -40 - 80

  • Outer diameter approx.

    18.1

  • Screen over stranding element

    None

  • Halogen free according to IEC 60754-2

  • Core identification

    Numbers

  • Nominal cross section conductor

    10

  • Screen over stranding

    None

  • Low smoke (according to EN 61034-2)

  • Min. permitted bending radius, stationary application/permanent installation

    72.4

  • Low smoke according to IEC 61034-2

  • Nominal voltage U

    500

  • Material outer sheath

    Other

  • Conductor category

    Class 5 = flexible

  • Factory Pack QuantityFactory Pack Quantity

    1

  • Manufacturer

    IDEC

  • Brand

    IDEC

  • 系列

    00 EF1A

  • 子类别

    LED照明

  • 产品类别

    LED照明灯具

  • 产品类别

    LED照明灯具

0个相似型号

EF1A-111WTA-M32拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z