IDEC EF1A-11W1SA-N2
- 收藏
- 对比
EF1A-11W1SA-N2详情
IDEC EF1A-11W1SA-N2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 90
Outer diameter approx.
55.5
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
222
Low smoke according to IEC 61034-2
有
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
系列
00 EF1A
子类别
LED照明
产品类别
LED照明灯具
产品类别
LED照明灯具
EF1A-11W1SA-N2拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。