注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥9281.879026
10
¥8976.672169
25
¥8914.272268
50
¥8852.306123
100
¥8670.231267
500
¥8050.354007
IDEC EF1A-11W1TSA-M25
- 收藏
- 对比
EF1A-11W1TSA-M25详情
IDEC EF1A-11W1TSA-M25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-45 - 120
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 90
Outer diameter approx.
15.6
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1
Min. permitted bending radius, stationary application/permanent installation
93.6
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
系列
00 EF1A
子类别
LED照明
产品类别
LED照明灯具
产品类别
LED照明灯具
EF1A-11W1TSA-M25拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。