注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥9228.285732
10
¥8924.841132
25
¥8862.801522
50
¥8801.193174
100
¥8620.169609
500
¥8003.871505
IDEC EF1A-121W1PA-N2-A2
- 收藏
- 对比
EF1A-121W1PA-N2-A2
1178-EF1A-121W1PA-N2-A2
LED 照明 - COB,引擎,模块,灯条
--
大陆
立即发货

HazLo Flood Light, AC Input; Diffused Glass; Wide Optical Dispersion; With Conduit on one side; Spring Clamp Terminal; With Fixed Angle Mounting Bracket; Conduit Size 3/4 NPT; Extended Pushbutton
--最小包装量--
¥
总价: ¥
EF1A-121W1PA-N2-A2详情
IDEC EF1A-121W1PA-N2-A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
18
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
72
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
系列
00 EF1A
子类别
LED照明
产品类别
LED照明灯具
产品类别
LED照明灯具
EF1A-121W1PA-N2-A2拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC






哦! 它是空的。