IDEC EF1A-121WP-M32-A2
- 收藏
- 对比
EF1A-121WP-M32-A2
1178-EF1A-121WP-M32-A2
LED 照明 - COB,引擎,模块,灯条
--
大陆
立即发货

HazLo Flood Light, AC Input; Diffused Glass; Narrow Optical Dispersion; With Conduit on one side; Spring Clamp Terminal; Without Mounting Bracket; Conduit Size M32; Extended Pushbutton
1最小包装量--
EF1A-121WP-M32-A2详情
IDEC EF1A-121WP-M32-A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
形状
Symmetric
Surface protection
Continuously galvanized
Type of fastening
Snap on
Material quality
Other
Model
Duct joint cover
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
系列
00 EF1A
子类别
LED照明
产品类别
LED照明灯具
产品类别
LED照明灯具
EF1A-121WP-M32-A2拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。