注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥9571.731797
10
¥9256.994002
25
¥9192.645485
50
¥9128.744276
100
¥8940.983619
500
¥8301.748951
IDEC EF1A-121WPSB-M25-A2
- 收藏
- 对比
EF1A-121WPSB-M25-A2
1178-EF1A-121WPSB-M25-A2
LED 照明 - COB,引擎,模块,灯条
--
大陆
立即发货

HazLo Flood Light, AC Input; Diffused Glass; Narrow Optical Dispersion; With Conduit on one side; Screw Terminal; With Adjustable Angle Mounting Bracket; Conduit Size M25; Extended Pushbutton
--最小包装量--
¥
总价: ¥
EF1A-121WPSB-M25-A2详情
IDEC EF1A-121WPSB-M25-A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-45 - 125
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 105
Outer diameter approx.
5.2
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
0.75
Min. permitted bending radius, stationary application/permanent installation
26
Low smoke according to IEC 61034-2
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
系列
00 EF1A
子类别
LED照明
产品类别
LED照明灯具
产品类别
LED照明灯具
EF1A-121WPSB-M25-A2拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC






哦! 它是空的。