EU2B-YB101FS-D详情
IDEC EU2B-YB101FS-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Mounting Styles
面板安装
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Operation
Momentary
Manufacturer Part Number
EU2B-YB101FS-D
Approvals
CE, cULus, EX, IEC
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
Risk Rank
5.8
系列
EU2B
ECCN 代码
EAR99
Reach合规守则
compliant
终端样式
Screw
开关类型
按钮开关
端子类型
Fingersafe Screw
触点
1NC
知识产权评级
IP20, IP65
EU2B-YB101FS-D拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。