EU2B-YB301CR-D详情
IDEC EU2B-YB301CR-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Illuminated
Non-Illuminated
Mounting Styles
面板安装
Cap Color
Red
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Operation
Momentary
Manufacturer Part Number
EU2B-YB301CR-D
Approvals
CE, cULus, EX, IEC
系列
EU2B
开关功能
ON - (OFF)
端子类型
Screw
产品
标准开关
触点
1NC
知识产权评级
IP20, IP65
EU2B-YB301CR-D拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。