EU2B-YBV301FR详情
IDEC EU2B-YBV301FR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Operation
Push-Pull, Turn Reset
Manufacturer Part Number
EU2B-YBV301FR
Approvals
CE, cULus, EX, IEC
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
EU2B
子类别
Switches
端子类型
Fingersafe Screw
产品类别
Emergency Stop Switches
产品类别
Emergency Stop Switches / E-Stop Switches
触点
1NC
知识产权评级
IP20
EU2B-YBV301FR拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。