EU2B-YBV311FR详情
IDEC EU2B-YBV311FR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE, cULus, EX, IEC
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Manufacturer Part Number
EU2B-YBV311FR
Operation
Push-Pull, Turn Reset
系列
EU2B
子类别
Switches
端子类型
Fingersafe Screw
产品类别
Emergency Stop Switches
产品类别
Emergency Stop Switches / E-Stop Switches
触点
1NO, 1NC
知识产权评级
IP20
EU2B-YBV311FR拓展信息








哦! 它是空的。