EU9Z-BC详情
IDEC EU9Z-BC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1.5 - 35
Pollution degree
3
Connectable conductor cross section multi-wired
1.5 - 25
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
44
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
子类别
开关配件
频率
50 - 60
产品类别
Switch Bezels / Switch Caps
产品类别
Switch Bezels / Switch Caps
EU9Z-BC拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。