HA1A-B3-R详情
Idec HA1A-B3-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Mushroom
Manufacturer Part Number
HA1A-B3-R
Manufacturer
IDEC
For Use With
Non Illuminated Push Buttons
Operating Temperature Max Deg. C
55C
Operating Temp Range
-25C to 55C
Operating Temperature Min Deg. C
-25C
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
L6 H6
类型
Mushroon Button
颜色
Red
子类别
开关配件
开关类型
按钮开关
产品类别
Cap
产品类别
Switch Bezels / Switch Caps
HA1A-B3-R拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。