HA1A-L1-A详情
Idec HA1A-L1-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Operating Temperature Max Deg. C
55C
Operating Temp Range
-25C to 55C
Operating Temperature Min Deg. C
-25C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
系列
L6 H6
类型
Round Flush Lens
子类别
开关配件
开关类型
按钮开关
产品类别
Lens
产品类别
Industrial Panel Mount Indicators / Switch Indicators
HA1A-L1-A拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。