HA1F-2C65-G详情
IDEC HA1F-2C65-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XT4XU3100AFF000XXX
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting
Panel
Factory Pack QuantityFactory Pack Quantity
1
Mounting Hole Size
16 mm
Brand
IDEC
系列
L6 H6
子类别
开关配件
额定电流
100 A
保护措施
Branch Circuit
端子类型
Bolt-On
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
HA1F-2C65-G拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。