HA1F-33C22V-Y详情
IDEC HA1F-33C22V-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Iron
插入材料
52100 Steel;Black Oxide
Manufacturer Part Number
USFC5000E-400
Manufacturer
Sealmaster
Factory Pack QuantityFactory Pack Quantity
1
Mounting Hole Size
16 mm
Brand
IDEC
系列
L6 H6
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
轴承类型
Piloted Flange Cartridge
产品类别
Industrial Panel Mount Indicators / Switch Indicators
HA1F-33C22V-Y拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。