HA1L-A1C63-A详情
IDEC HA1L-A1C63-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
250
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
Operation
Maintained
Manufacturer Part Number
HA1L-A1C63-A
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
L6 H6
子类别
Switches
端子类型
Solder
产品类别
按钮开关
灯型
LED
产品类别
按钮开关
触点
DPDT
知识产权评级
IP65
HA1L-A1C63-A拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。