HA1L-A3C16V-R详情
IDEC HA1L-A3C16V-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
20.2
Core identification
Colour
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Red
Nominal voltage U
750
Conductor category
Class 1 = solid
Operation
Maintained
Manufacturer Part Number
HA1L-A3C16V-R
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
L6 H6
子类别
Switches
端子类型
PCB
产品类别
按钮开关
灯型
Incandescent
产品类别
按钮开关
触点
单刀双掷
知识产权评级
IP65
HA1L-A3C16V-R拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。