HA1L-M3C66-W详情
IDEC HA1L-M3C66-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HA1L-M3C66-W
Manufacturer
IDEC
端子类型
Solder
灯型
Incandescent
触点
DPDT
知识产权评级
IP65
0个相似型号
HA1L-M3C66-W拓展信息
HA1L-M3C66-W详情
IDEC HA1L-M3C66-W重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
HA1L-M3C66-W
Manufacturer
IDEC
端子类型
Solder
灯型
Incandescent
触点
DPDT
知识产权评级
IP65
HA1L-M3C66-W拓展信息