HA1P-1C07-S详情
IDEC HA1P-1C07-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HA1P-1C07-S
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Mounting Hole Size
16 mm
Brand
IDEC
系列
L6 H6
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
HA1P-1C07-S拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。