HA2A-L1-GD详情
IDEC HA2A-L1-GD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyolefin
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-40 - 0
Outer diameter approx.
8.3
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
41.5
Nominal cross section conductor
0.14
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
41.5
Min. permitted bending radius, stationary application/permanent installation
24.9
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
系列
L6 H6
子类别
开关配件
产品类别
Lens
产品类别
Industrial Panel Mount Indicators / Switch Indicators
HA2A-L1-GD拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。