注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥223.787201
10
¥211.120002
100
¥199.169812
500
¥187.896053
1000
¥177.260424
HA2B-A2C6V-R详情
IDEC HA2B-A2C6V-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
70 - 70
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
70 - 70
Diameter plug-in contact
10
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
70 - 70
Connectable conductor cross section solid-core
70 - 70
Operation
Maintained
Manufacturer Part Number
HA2B-A2C6V-R
Approvals
CSA, UL
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
L6 H6
子类别
Switches
端子类型
PCB
产品类别
按钮开关
产品类别
按钮开关
触点
DPDT
知识产权评级
IP65
HA2B-A2C6V-R拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec







哦! 它是空的。