HA2B-M1C1LRF-TK1977详情
IDEC HA2B-M1C1LRF-TK1977重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
7
Degree of protection (IP)
IP65
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
21
Wrench width
30
Material quality
Brass
Bend radius protection/trumpet flare
有
Shock resistant
无
Model
Straight
Manufacturer Part Number
HA2B-M1C1LRF-TK1977
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Switches
产品类别
按钮开关
产品类别
按钮开关
HA2B-M1C1LRF-TK1977拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。