HA2L-A1C68-S详情
IDEC HA2L-A1C68-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
Operation
Maintained
Manufacturer Part Number
HA2L-A1C68-S
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
L6 H6
子类别
Switches
端子类型
Solder
产品类别
按钮开关
灯型
LED
产品类别
按钮开关
触点
DPDT
知识产权评级
IP65
HA2L-A1C68-S拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。