HA2L-M1C25V-W详情
IDEC HA2L-M1C25V-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HA2L-M1C25V-W
Manufacturer
IDEC
应用
Insulated tube cable lug and connector
端子类型
PCB
灯型
Incandescent
触点
DPDT
知识产权评级
IP65
0个相似型号
HA2L-M1C25V-W拓展信息








哦! 它是空的。