HA2P-12-R详情
IDEC HA2P-12-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Rectangular
Inflammability class of insulation material according to with UL94
V0
Bezel Style
黑色塑料
Manufacturer Part Number
HA2P-12-R
Lens Shape
Flat Square
Manufacturer
IDEC
Brand
IDEC
Mounting Hole Size
16 mm
Factory Pack QuantityFactory Pack Quantity
1
系列
L6 H6
子类别
开关配件
端子类型
Solder
产品类别
Panel Mount Indicators / Switch Indicators
镜头颜色
Red
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
HA2P-12-R拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。