HA2P-1C08-G详情
IDEC HA2P-1C08-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor surface
Bare
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
2.5
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Mounting Hole Size
16 mm
Manufacturer
IDEC
Brand
IDEC
系列
L6 H6
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
HA2P-1C08-G拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。