HS7A-DMC59110详情
IDEC HS7A-DMC59110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer Part Number
HS7A-DMC59110-IDEC
Manufacturer
IDEC
Illuminated
Non-Illuminated
Brand
IDEC
系列
HS7A
子类别
Switches
产品类别
磁簧开关
照明颜色
-
灯型
-
产品类别
Magnetic / Reed Switches
HS7A-DMC59110拓展信息








哦! 它是空的。