注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥377.968072
10
¥356.57365
100
¥336.390239
500
¥317.349284
1000
¥299.386117
HS9Z-PC22详情
IDEC HS9Z-PC22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Colour outer sheath
Black
Outer diameter approx.
16
Halogen free according to IEC 60754-2
无
With strain relief
有
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
240
Low smoke according to IEC 61034-2
无
Manufacturer Part Number
HS9Z-PC22
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
HS9Z
子类别
开关配件
产品类别
Switch Cases / Switch Covers
产品类别
Switch Cases / Switch Covers
HS9Z-PC22拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。