HW1B-A4-W详情
Idec HW1B-A4-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
HW1B-A4-W
Approvals
CE, cUL, UL
Manufacturer
IDEC
RoHS
Non-Compliant
Cap Color
White
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Voltage Rating DC
24 VDC
Illuminated
Non-Illuminated
Brand
IDEC
系列
HW1B
子类别
Switches
终端样式
Screw
开关功能
ON - OFF, OFF - ON
触点形式
SPST
端子类型
Fingersafe Screw
产品类别
按钮开关
产品
标准开关
产品类别
按钮开关
知识产权评级
IP65
HW1B-A4-W拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。