HW1B-M1F10-B-MAU详情
IDEC HW1B-M1F10-B-MAU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminated
Non-Illuminated
Mounting Styles
面板安装
Actuator
Flush
Voltage Rating DC
24 VDC
Cap Color
Black
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer Part Number
HW1B-M1F10-B-MAU
终端样式
Screw
开关功能
ON - (OFF)
触点形式
SPST
产品
标准开关
知识产权评级
IP20, IP65
HW1B-M1F10-B-MAU拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。