HW1B-M5F20-Y详情
IDEC HW1B-M5F20-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminated
Non-Illuminated
Mounting Styles
面板安装
Voltage Rating DC
24 VDC
Cap Color
Yellow
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Operation
Momentary
Manufacturer Part Number
HW1B-M5F20-Y
系列
HW1B
终端样式
Screw
开关功能
ON - (OFF)
触点形式
SPST
端子类型
Fingersafe Screw
产品
标准开关
触点
2NO
知识产权评级
IP20, IP65
HW1B-M5F20-Y拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。