HW1B-V4F11-Y详情
Idec HW1B-V4F11-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HW1B-V4F11-Y
Approvals
CSA, UL
Manufacturer
IDEC
Panel Cutout
22.3 mm
Factory Pack QuantityFactory Pack Quantity
1
Handle Width
40 mm
Brand
IDEC
系列
HW1B
子类别
Switches
产品类别
Emergency Stop Switches
产品类别
Emergency Stop Switches / E-Stop Switches
触点
1NO, 1NC
知识产权评级
IP65
HW1B-V4F11-Y拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。