HW1F-2F10QD-WA-12V详情
IDEC HW1F-2F10QD-WA-12V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminated
Illuminated
Mounting Styles
面板安装
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Voltage Rating DC
24 VDC
Manufacturer Part Number
HW1F-2F10QD-WA-12V
终端样式
Screw
触点形式
SPST
照明颜色
White
控制类型
Selector
灯型
LED
知识产权评级
IP65
HW1F-2F10QD-WA-12V拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。