HW1F-31F02QD-Y-6V详情
IDEC HW1F-31F02QD-Y-6V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminated
Illuminated
Mounting Styles
面板安装
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 25 C
Voltage Rating DC
24 VDC
终端样式
Screw
照明颜色
Yellow
灯型
LED
知识产权评级
IP65
0个相似型号
HW1F-31F02QD-Y-6V拓展信息
HW4F-3F30QD-A-120V
IDEC
HW1S-3STF40N2
IDEC
HW1F-3F11QD-A-120V
IDEC
HW1F-3F20T8D-S
IDEC
HW1F-3F11QD-WA-12V
IDEC
HW1F-21F11H2D-W
IDEC
HW1S-32TF11
IDEC
HW1F-21F11H2D-Y
IDEC
HW1F-3F22QD-S-120V
IDEC








哦! 它是空的。