HW1L-M2F22H2D-R详情
IDEC HW1L-M2F22H2D-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminated
Illuminated
Mounting Styles
面板安装
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer Part Number
HW1L-M2F22H2D-R
终端样式
Screw
开关功能
ON - (OFF)
触点形式
SPST
照明颜色
Red
产品
标准开关
灯型
LED
知识产权评级
IP20, IP65
HW1L-M2F22H2D-R拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。